Pollack Ride the Wave Fabric 2249/06

Description
Color: coral Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: coral Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ride the Wave Fabric - 2249/06 - Pollack
New York, NY, USA
Ride the Wave Fabric
2249/06
Ride the Wave Fabric 2249/06
Color: coral Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: coral
Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2249/06
Product Name Ride the Wave Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details