Pollack Mod Fabric 2242/06

Description
Color: poppy Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: poppy Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Mod Fabric - 2242/06 - Pollack
New York, NY, USA
Mod Fabric
2242/06
Mod Fabric 2242/06
Color: poppy Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: poppy
Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2242/06
Product Name Mod Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details