Pollack Puzzle Box Fabric 2239/05

Description
Color: pecan Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates
Description
Color: pecan Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Puzzle Box Fabric - 2239/05 - Pollack
New York, NY, USA
Puzzle Box Fabric
2239/05
Puzzle Box Fabric 2239/05
Color: pecan Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Color: pecan
Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2239/05
Product Name Puzzle Box Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details