Pollack Be-Bop Fabric 2210/04

Description
Color: tap shoes Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
Description
Color: tap shoes Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Be-Bop Fabric - 2210/04 - Pollack
New York, NY, USA
Be-Bop Fabric
2210/04
Be-Bop Fabric 2210/04
Color: tap shoes Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Color: tap shoes
Weight: 13 ounces per linear yard, 403 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2210/04
Product Name Be-Bop Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details