Pollack Printemps Fabric 2207/01

Description
Color: dogwood Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: dogwood Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Printemps Fabric - 2207/01 - Pollack
New York, NY, USA
Printemps Fabric
2207/01
Printemps Fabric 2207/01
Color: dogwood Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Color: dogwood
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2207/01
Product Name Printemps Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details