Pollack In the Groove Fabric 2196/07

Description
Color: pomegranate Weight: 17 1/4 ounces per linear yard, 534 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
Description
Color: pomegranate Weight: 17 1/4 ounces per linear yard, 534 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
In the Groove Fabric - 2196/07 - Pollack
New York, NY, USA
In the Groove Fabric
2196/07
In the Groove Fabric 2196/07
Color: pomegranate Weight: 17 1/4 ounces per linear yard, 534 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Color: pomegranate
Weight: 17 1/4 ounces per linear yard, 534 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2196/07
Product Name In the Groove Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details