Pollack Tuileries Fabric 2176/04

Description
Color: licorice Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter Flammability: CB117E - passes Origin: Austria Notes: Designed by Lori Roop and the Pollack Studio © 2002 Pollack & Associates
Description
Color: licorice Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter Flammability: CB117E - passes Origin: Austria Notes: Designed by Lori Roop and the Pollack Studio © 2002 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tuileries Fabric - 2176/04 - Pollack
New York, NY, USA
Tuileries Fabric
2176/04
Tuileries Fabric 2176/04
Color: licorice Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter Flammability: CB117E - passes Origin: Austria Notes: Designed by Lori Roop and the Pollack Studio © 2002 Pollack & Associates

Color: licorice
Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Austria
Notes: Designed by Lori Roop and the Pollack Studio © 2002 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2176/04
Product Name Tuileries Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details