Pollack Bubbly Fabric 2157/02

Description
Color: milk chocolate Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: milk chocolate Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bubbly Fabric - 2157/02 - Pollack
New York, NY, USA
Bubbly Fabric
2157/02
Bubbly Fabric 2157/02
Color: milk chocolate Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: milk chocolate
Weight: 8 ounces per linear yard, 248 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2157/02
Product Name Bubbly Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details