Pollack Bubbly Fabric 2157/01

Description
Color: salt and pepper Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: salt and pepper Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bubbly Fabric - 2157/01 - Pollack
New York, NY, USA
Bubbly Fabric
2157/01
Bubbly Fabric 2157/01
Color: salt and pepper Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: salt and pepper
Weight: 8 ounces per linear yard, 248 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2157/01
Product Name Bubbly Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details