Pollack Meadow Fabric 2156/01

Description
Color: hay Weight: 18 ounces per linear yard, 558 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: hay Weight: 18 ounces per linear yard, 558 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Meadow Fabric - 2156/01 - Pollack
New York, NY, USA
Meadow Fabric
2156/01
Meadow Fabric 2156/01
Color: hay Weight: 18 ounces per linear yard, 558 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates

Color: hay
Weight: 18 ounces per linear yard, 558 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2156/01
Product Name Meadow Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details