Pollack Melodia Fabric 2146/02

Description
Color: shoreline Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates
Description
Color: shoreline Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Melodia Fabric - 2146/02 - Pollack
New York, NY, USA
Melodia Fabric
2146/02
Melodia Fabric 2146/02
Color: shoreline Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Color: shoreline
Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2146/02
Product Name Melodia Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details