Pollack Secret Garden Fabric 2104/01

Description
Color: quartz Weight: 15 3/4 ounces per linear yard, 488 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 1997 Pollack & Associates
Description
Color: quartz Weight: 15 3/4 ounces per linear yard, 488 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 1997 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Secret Garden Fabric - 2104/01 - Pollack
New York, NY, USA
Secret Garden Fabric
2104/01
Secret Garden Fabric 2104/01
Color: quartz Weight: 15 3/4 ounces per linear yard, 488 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 1997 Pollack & Associates

Color: quartz
Weight: 15 3/4 ounces per linear yard, 488 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by the Pollack Studio © 1997 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2104/01
Product Name Secret Garden Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details