Pollack Wool Marquetry Fabric 1043/05

Description
Color: silver blue Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates
Description
Color: silver blue Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Marquetry Fabric - 1043/05 - Pollack
New York, NY, USA
Wool Marquetry Fabric
1043/05
Wool Marquetry Fabric 1043/05
Color: silver blue Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Color: silver blue
Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter
Flammability: CB117E - passes
Origin: Chile
Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 1043/05
Product Name Wool Marquetry Fabric
Material Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details