Pollack Wool Marquetry Fabric 1043/02

Description
Color: butter Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates
Description
Color: butter Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Marquetry Fabric - 1043/02 - Pollack
New York, NY, USA
Wool Marquetry Fabric
1043/02
Wool Marquetry Fabric 1043/02
Color: butter Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Color: butter
Weight: 21 1/4 ounces per linear yard, 657 grams per linear meter
Flammability: CB117E - passes
Origin: Chile
Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 1043/02
Product Name Wool Marquetry Fabric
Material Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details