PMC Engineering LLC Datalogger for Depth/Level Measurement with Conductivity Module STS DL/N

Description
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities. DL/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Measuring interval from 0.5 sec - 24 hrs Conductivity with temperature Data memory for up to 500,000 measurements Internal lithium battery can be changed on site by the customer
Description
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities. DL/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Measuring interval from 0.5 sec - 24 hrs Conductivity with temperature Data memory for up to 500,000 measurements Internal lithium battery can be changed on site by the customer

Suppliers

Company
Product
Description
Supplier Links
Datalogger for Depth/Level Measurement with Conductivity Module - STS DL/N - PMC Engineering LLC
Danbury, CT, USA
Datalogger for Depth/Level Measurement with Conductivity Module
STS DL/N
Datalogger for Depth/Level Measurement with Conductivity Module STS DL/N
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities. DL/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Measuring interval from 0.5 sec - 24 hrs Conductivity with temperature Data memory for up to 500,000 measurements Internal lithium battery can be changed on site by the customer

The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities.

DL/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified
  • Accuracy: 0.1% & 0.25%
  • Material: 316L SS or Titanium
  • Measuring interval from 0.5 sec - 24 hrs
  • Conductivity with temperature
  • Data memory for up to 500,000 measurements
  • Internal lithium battery can be changed on site by the customer
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Data Acquisition
Product Number STS DL/N
Product Name Datalogger for Depth/Level Measurement with Conductivity Module
Data Acquisition Datalogger
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details