PMC Engineering LLC Climate Chamber S-904

Description
The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy. Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F Optional in-built data-logging for reference probe and probes under calibration Probes up to ø 25 mm / ø 0.98” can be accommodated
Description
The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy. Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F Optional in-built data-logging for reference probe and probes under calibration Probes up to ø 25 mm / ø 0.98” can be accommodated

Suppliers

Company
Product
Description
Supplier Links
Climate Chamber - S-904 - PMC Engineering LLC
Danbury, CT, USA
Climate Chamber
S-904
Climate Chamber S-904
The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy. Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F Optional in-built data-logging for reference probe and probes under calibration Probes up to ø 25 mm / ø 0.98” can be accommodated

The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy.

  • Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F
  • Optional in-built data-logging for reference probe and probes under calibration
  • Probes up to ø 25 mm / ø 0.98” can be accommodated
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Calibration Instruments
Product Number S-904
Product Name Climate Chamber
Calibrator Style Portable
Environmental Properties Humidity/ Moisture/ Dew Point; Temperature
User Interface Analog Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM2708 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Pressure Calibrators - 2534997 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details