PMC Engineering LLC Infrared Tire Temperature Sensor for Motorsports KIR16X4 Series

Description
The KIR16X4 infra - red tire temperature sensor provides race engineers with a matrix of 16 x 4 independent temperature points across a tire, totaling 64 individual sensing points. It’s a very small lightweight sensor that has a CAN bus 1Mb output for direct connection to most modern data loggers. User selectable modes offer a range of functions including fields of views of 40 or 60 degrees. Distance to target can also be adjusted up to 40" and measurement speed is selected at 1, 10, and 20Hz. The modes can be selected either over CAN bus or via an Android Configuration App. Features 64 individual measurement points (16 x 4) CAN Bus Output 32°F to 400°F Ranges 40° or 60° View Miniature Size User Configurable 5 to 18V Supply Applications Temperature Sensors Component Profile
Description
The KIR16X4 infra - red tire temperature sensor provides race engineers with a matrix of 16 x 4 independent temperature points across a tire, totaling 64 individual sensing points. It’s a very small lightweight sensor that has a CAN bus 1Mb output for direct connection to most modern data loggers. User selectable modes offer a range of functions including fields of views of 40 or 60 degrees. Distance to target can also be adjusted up to 40" and measurement speed is selected at 1, 10, and 20Hz. The modes can be selected either over CAN bus or via an Android Configuration App. Features 64 individual measurement points (16 x 4) CAN Bus Output 32°F to 400°F Ranges 40° or 60° View Miniature Size User Configurable 5 to 18V Supply Applications Temperature Sensors Component Profile

Suppliers

Company
Product
Description
Supplier Links
Infrared Tire Temperature Sensor for Motorsports - KIR16X4 Series - PMC Engineering LLC
Danbury, CT, USA
Infrared Tire Temperature Sensor for Motorsports
KIR16X4 Series
Infrared Tire Temperature Sensor for Motorsports KIR16X4 Series
The KIR16X4 infra - red tire temperature sensor provides race engineers with a matrix of 16 x 4 independent temperature points across a tire, totaling 64 individual sensing points. It’s a very small lightweight sensor that has a CAN bus 1Mb output for direct connection to most modern data loggers. User selectable modes offer a range of functions including fields of views of 40 or 60 degrees. Distance to target can also be adjusted up to 40" and measurement speed is selected at 1, 10, and 20Hz. The modes can be selected either over CAN bus or via an Android Configuration App. Features 64 individual measurement points (16 x 4) CAN Bus Output 32°F to 400°F Ranges 40° or 60° View Miniature Size User Configurable 5 to 18V Supply Applications Temperature Sensors Component Profile

The KIR16X4 infra - red tire temperature sensor provides race engineers with a matrix of 16 x 4 independent temperature points across a tire, totaling 64 individual sensing points.

It’s a very small lightweight sensor that has a CAN bus 1Mb output for direct connection to most modern data loggers.

User selectable modes offer a range of functions including fields of views of 40 or 60 degrees. Distance to target can also be adjusted up to 40" and measurement speed is selected at 1, 10, and 20Hz. The modes can be selected either over CAN bus or via an Android Configuration App.

Features

  • 64 individual measurement points (16 x 4)
  • CAN Bus Output
  • 32°F to 400°F Ranges
  • 40° or 60° View
  • Miniature Size
  • User Configurable
  • 5 to 18V Supply

Applications

  • Temperature Sensors
  • Component Profile
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Noncontact Infrared Temperature Sensors
Product Number KIR16X4 Series
Product Name Infrared Tire Temperature Sensor for Motorsports
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Roadstone Thermometer - RT8A/RT80A - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
Thermopile Infrared Sensors - G-TPCO-035 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details