PMC Engineering LLC Miniature High Temperature Pressure Transducers for Motorsports ASM Series

Description
The ASM Series is a high performance and very small pressure transducer designed specifically for use in harsh motor sports environments. The design is calibrated and features the ability to operate to a very high performance at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations. Pressure Transducer ASM Series Miniature Size 150 psi to 6000 psi Range Ruggedized Construction 5V or 8-16V Supply Amplified Output 0.2% Accuracy
Description
The ASM Series is a high performance and very small pressure transducer designed specifically for use in harsh motor sports environments. The design is calibrated and features the ability to operate to a very high performance at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations. Pressure Transducer ASM Series Miniature Size 150 psi to 6000 psi Range Ruggedized Construction 5V or 8-16V Supply Amplified Output 0.2% Accuracy

Suppliers

Company
Product
Description
Supplier Links
Miniature High Temperature Pressure Transducers for Motorsports - ASM Series - PMC Engineering LLC
Danbury, CT, USA
Miniature High Temperature Pressure Transducers for Motorsports
ASM Series
Miniature High Temperature Pressure Transducers for Motorsports ASM Series
The ASM Series is a high performance and very small pressure transducer designed specifically for use in harsh motor sports environments. The design is calibrated and features the ability to operate to a very high performance at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations. Pressure Transducer ASM Series Miniature Size 150 psi to 6000 psi Range Ruggedized Construction 5V or 8-16V Supply Amplified Output 0.2% Accuracy

The ASM Series is a high performance and very small pressure transducer designed specifically for use in harsh motor sports environments. The design is calibrated and features the ability to operate to a very high performance at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations.

Pressure Transducer ASM Series

  • Miniature Size
  • 150 psi to 6000 psi Range
  • Ruggedized Construction
  • 5V or 8-16V Supply
  • Amplified Output
  • 0.2% Accuracy
Supplier's Site
Miniature High Temperature Pressure Transducers for Motorsports - ASM Series - PMC Engineering LLC
Danbury, CT, USA
Miniature High Temperature Pressure Transducers for Motorsports
ASM Series
Miniature High Temperature Pressure Transducers for Motorsports ASM Series
ASM Series Ranges below 500 psi The ASM Series of high performance pressure transducers have been designed for high temperature installations on motorsport and on-vehicle automotive applications. The ASM is ideal for high precision data acquisition or control systems. These transducers can also be installed directly onto vehicles or as part of a test stand or dyno. Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil Pressure Transducer ASM Series 300°F Continuous 0-30 to 0-500 psi Range Amplified Output Miniature Size ±0.08% Accuracy

ASM Series Ranges below 500 psi

The ASM Series of high performance pressure transducers have been designed for high temperature installations on motorsport and on-vehicle automotive applications. The ASM is ideal for high precision data acquisition or control systems. These transducers can also be installed directly onto vehicles or as part of a test stand or dyno.

Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil

Pressure Transducer ASM Series

  • 300°F Continuous
  • 0-30 to 0-500 psi Range
  • Amplified Output
  • Miniature Size
  • ±0.08% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC PMC Engineering LLC
Product Category Pressure Sensors Pressure Sensors
Product Number ASM Series ASM Series
Product Name Miniature High Temperature Pressure Transducers for Motorsports Miniature High Temperature Pressure Transducers for Motorsports
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute; Sealed Absolute; Sealed
Media Liquid; Oil, Fuel, Coolant, Boost, Brakes, Water Liquid; Oil, Fuel, Coolant, Boost, Brakes, Water
Signal Output Analog Voltage Analog Voltage
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6042548-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Transducers - 10216546-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Sensors - 2726959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details