PLX Inc. Interface - USB Interface - TDOTG243-0F0C-02 TDOTG243-0F0C-02

Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118343-TDOTG243-0F0 C-02 Number of Ports: 3 Categories: USB Interface Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118343-TDOTG243-0F0 C-02 Number of Ports: 3 Categories: USB Interface Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - USB Interface - TDOTG243-0F0C-02 - 1118343-TDOTG243-0F0C-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - USB Interface - TDOTG243-0F0C-02
1118343-TDOTG243-0F0C-02
Interface - USB Interface - TDOTG243-0F0C-02 1118343-TDOTG243-0F0C-02
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118343-TDOTG243-0F0 C-02 Number of Ports: 3 Categories: USB Interface Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: PLX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118343-TDOTG243-0F0C-02
Number of Ports: 3
Categories: USB Interface
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1118343-TDOTG243-0F0C-02
Product Name Interface - USB Interface - TDOTG243-0F0C-02
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details