PLX Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BCG PEX8604-BA50BCG

Description
Manufacturer: PLX Win Source Part Number: 711651-PEX8604-BA50B CG Manufacturer Homepage: www.plxtech.com Reference case: BGA Reference Date Code: 16+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: PLX Win Source Part Number: 711651-PEX8604-BA50B CG Manufacturer Homepage: www.plxtech.com Reference case: BGA Reference Date Code: 16+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BCG - 711651-PEX8604-BA50BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BCG
711651-PEX8604-BA50BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BCG 711651-PEX8604-BA50BCG
Manufacturer: PLX Win Source Part Number: 711651-PEX8604-BA50B CG Manufacturer Homepage: www.plxtech.com Reference case: BGA Reference Date Code: 16+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: PLX
Win Source Part Number: 711651-PEX8604-BA50BCG
Manufacturer Homepage: www.plxtech.com
Reference case: BGA
Reference Date Code: 16+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 711651-PEX8604-BA50BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BCG
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - SE2431L-S - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details