PLX Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8548-AA25BIG PEX8548-AA25BIG

Description
Manufacturer: PLX Win Source Part Number: 719903-PEX8548-AA25B IG Manufacturer Homepage: www.plxtech.com Reference case: BGA Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: PLX Win Source Part Number: 719903-PEX8548-AA25B IG Manufacturer Homepage: www.plxtech.com Reference case: BGA Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8548-AA25BIG - 719903-PEX8548-AA25BIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8548-AA25BIG
719903-PEX8548-AA25BIG
Interface - Interface - Analog Switches - Special Purpose - PEX8548-AA25BIG 719903-PEX8548-AA25BIG
Manufacturer: PLX Win Source Part Number: 719903-PEX8548-AA25B IG Manufacturer Homepage: www.plxtech.com Reference case: BGA Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: PLX
Win Source Part Number: 719903-PEX8548-AA25BIG
Manufacturer Homepage: www.plxtech.com
Reference case: BGA
Reference Date Code: 08+
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 719903-PEX8548-AA25BIG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8548-AA25BIG
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI32175-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers