PLX Inc. Interface - USB Interface - NET2888REV3-LF NET2888REV3-LF

Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114383-NET2888REV3- LF Packaging: Bulk Operating Supply Voltage: 5 V Categories: USB Interface Case / Package: TQFP Alternative Parts (Cross-Reference): NET2888REV3LF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114383-NET2888REV3- LF Packaging: Bulk Operating Supply Voltage: 5 V Categories: USB Interface Case / Package: TQFP Alternative Parts (Cross-Reference): NET2888REV3LF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - USB Interface - NET2888REV3-LF - 1114383-NET2888REV3-LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - USB Interface - NET2888REV3-LF
1114383-NET2888REV3-LF
Interface - USB Interface - NET2888REV3-LF 1114383-NET2888REV3-LF
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114383-NET2888REV3- LF Packaging: Bulk Operating Supply Voltage: 5 V Categories: USB Interface Case / Package: TQFP Alternative Parts (Cross-Reference): NET2888REV3LF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: PLX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114383-NET2888REV3-LF
Packaging: Bulk
Operating Supply Voltage: 5 V
Categories: USB Interface
Case / Package: TQFP
Alternative Parts (Cross-Reference): NET2888REV3LF;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1114383-NET2888REV3-LF
Product Name Interface - USB Interface - NET2888REV3-LF
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Sensor and Detector Interfaces - AD9804AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details