PLX Inc. Interface - Interface - Specialized - NET2270REV3B-LF NET2270REV3B-LF

Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179430-NET2270REV3B -LF Termination: SMD/SMT Number of Ports: 4 Data Rate: 480 Mbps Number of Bits: 16 Number of Pins: 64 Categories: Interface - Specialized Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179430-NET2270REV3B -LF Termination: SMD/SMT Number of Ports: 4 Data Rate: 480 Mbps Number of Bits: 16 Number of Pins: 64 Categories: Interface - Specialized Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NET2270REV3B-LF - 1179430-NET2270REV3B-LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NET2270REV3B-LF
1179430-NET2270REV3B-LF
Interface - Interface - Specialized - NET2270REV3B-LF 1179430-NET2270REV3B-LF
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179430-NET2270REV3B -LF Termination: SMD/SMT Number of Ports: 4 Data Rate: 480 Mbps Number of Bits: 16 Number of Pins: 64 Categories: Interface - Specialized Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C

Manufacturer: PLX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179430-NET2270REV3B-LF
Termination: SMD/SMT
Number of Ports: 4
Data Rate: 480 Mbps
Number of Bits: 16
Number of Pins: 64
Categories: Interface - Specialized
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1179430-NET2270REV3B-LF
Product Name Interface - Interface - Specialized - NET2270REV3B-LF
Device Type Sensor Interface; Storage Interface
Features RoHS
Data Rate 480000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 722-SI2457-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers