Pletronics, Inc. VCXO CMOS Oscillator VHD6

Description
Pletronics’ VHD6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1 to 108 MHz 3.2 x 5 mm Ceramic LCC Package Voltage Control Function on pad 1 Enable/ Disable Function on pad 2 2.5 or 3.3V Supply Voltage
Datasheet
Description
Pletronics’ VHD6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1 to 108 MHz 3.2 x 5 mm Ceramic LCC Package Voltage Control Function on pad 1 Enable/ Disable Function on pad 2 2.5 or 3.3V Supply Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCXO CMOS Oscillator - VHD6 - Pletronics, Inc.
Lynnwood, WA, United States
VCXO CMOS Oscillator
VHD6
VCXO CMOS Oscillator VHD6
Pletronics’ VHD6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1 to 108 MHz 3.2 x 5 mm Ceramic LCC Package Voltage Control Function on pad 1 Enable/ Disable Function on pad 2 2.5 or 3.3V Supply Voltage

Pletronics’ VHD6 Series is a voltage controlledcrystal oscillator with a CMOS output.

This model uses fundamental mode crystalswith no multiplication circuits.

Tape and Reel or tube packaging is available.

  • 1 to 108 MHz
  • 3.2 x 5 mm Ceramic LCC Package
  • Voltage Control Function on pad 1
  • Enable/ Disable Function on pad 2
  • 2.5 or 3.3V Supply Voltage
Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number VHD6
Product Name VCXO CMOS Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LM-555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ACA150M250AAG - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 296-LMK6PA15625ADLERTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers