Pletronics, Inc. Oscillators UCE4031035LK005000-19.2MDK

Description
TCXO OSCILLATORS 3225 4-SMD TCXO
Request a Quote Datasheet
Description
TCXO OSCILLATORS 3225 4-SMD TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4289-UCE4031035LK005000-19.2MDKTR-ND - DigiKey
Thief River Falls, MN, United States
TCXO OSCILLATORS 3225 4-SMD TCXO

TCXO OSCILLATORS 3225 4-SMD TCXO

Buy Now Datasheet
Oscillators - 4289-UCE4031035LK005000-19.2MDKDKR-ND - DigiKey
Thief River Falls, MN, United States
TCXO OSCILLATORS 3225 4-SMD TCXO

TCXO OSCILLATORS 3225 4-SMD TCXO

Buy Now Datasheet
Oscillators - 4289-UCE4031035LK005000-19.2MDKCT-ND - DigiKey
Thief River Falls, MN, United States
TCXO OSCILLATORS 3225 4-SMD TCXO

TCXO OSCILLATORS 3225 4-SMD TCXO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4289-UCE4031035LK005000-19.2MDKTR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; SMD 3.2mm x 2.5mm
Frequency Stability 0.5000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X013FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1836+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details