Features:
Pletronics’ TCD4 Femtocell Series Temperature Compensated Crystal Oscillator
Optional Voltage Control Function
Low Power / Fast Warm Up
Clipped Sine Wave Output
2.8V to 3.3V nominal Supply Voltage
| Pletronics, Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | TCD4 Femto |
| Product Name | TCXO or TCVCXO Oscillator |
| Oscillator Type | TCXO; TCVCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS; Lead-Free |
| Frequency | 8.19 to 40 MHz |