Pletronics, Inc. CMOS Clock Oscillator SM55J 2.5V

Description
Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 2.5V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Base Stations/ Picocell Test & Measurement
Datasheet
Description
Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 2.5V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Base Stations/ Picocell Test & Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Clock Oscillator - SM55J 2.5V - Pletronics, Inc.
Lynnwood, WA, United States
CMOS Clock Oscillator
SM55J 2.5V
CMOS Clock Oscillator SM55J 2.5V
Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 2.5V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Base Stations/ Picocell Test & Measurement

Features

  • Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator
  • CMOS Output (will interface with TTL devices)
  • Enable/Disable Function includes low standby power
  • Low Jitter
  • 2.5V nominal Supply Voltage
  • 1.25-170 MHz Frequency Range

Applications

Driving A/Ds, D/As, FPGAs

Digital Video

Ethernet, GbE

Medical

Storage Area Networking

COTS

Broad Band Access

SONET/ SDH/ DWDM

Base Stations/ Picocell

Test & Measurement

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number SM55J 2.5V
Product Name CMOS Clock Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 1.25 to 170 MHz
Frequency Stability 20 to 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510ACA74M2500BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM555CMM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers