Platt Electric Supply Bag Type Platt 1161

Description
Bag Type:-; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA
Datasheet
Description
Bag Type:-; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Platt - 05H7336 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Platt
05H7336
Bag Type Platt 05H7336
Bag Type:-; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA

Bag Type:-; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:8.5"; External Width - Metric:215.9mm; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 05H7336
Product Name Bag Type Platt
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2658644 - RS Components, Ltd.
Specs
Container Type Bag
Height 59.06 inch (1500 mm)
Width 46.85 inch (1190 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details