RS Components, Ltd. Work Bags 2538380

Description
Boot Bag Black With Schneider Life Is On
Request a Quote
Description
Boot Bag Black With Schneider Life Is On
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Work Bags - 2538380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Work Bags
2538380
Work Bags 2538380
Boot Bag Black With Schneider Life Is On

Boot Bag Black With Schneider Life Is On

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2538380
Product Name Work Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
Anti Static Packaging - 1908445 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Work Bags - 217954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 19.29 inch (490 mm)
Length 9.84 inch (250 mm)
View Details