Platinum Tools, Inc. Tool; Screwdriver Set, Micro Mini II Precision; 13 Piece 19103

Description
The Micro Mini II Screwdriver Set features a combination of the smallest popular bits used in today's electronics. The soft grip TPR handle has a non-mag, 4 mm, bit holder that adjusts from 5" to 8". Features Hardened (RC55) CrV 8660 bits Smooth action rotating cap High impact plastic case Bits included: Slotted 2.0, 1.5, 1.2, 1.0, Phillips 0000, 000, 00, 0, Torx® 3, 4, 5, 6
Description
The Micro Mini II Screwdriver Set features a combination of the smallest popular bits used in today's electronics. The soft grip TPR handle has a non-mag, 4 mm, bit holder that adjusts from 5" to 8". Features Hardened (RC55) CrV 8660 bits Smooth action rotating cap High impact plastic case Bits included: Slotted 2.0, 1.5, 1.2, 1.0, Phillips 0000, 000, 00, 0, Torx® 3, 4, 5, 6

Suppliers

Company
Product
Description
Supplier Links
Tool; Screwdriver Set, Micro Mini II Precision; 13 Piece - 70069523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Screwdriver Set, Micro Mini II Precision; 13 Piece
70069523
Tool; Screwdriver Set, Micro Mini II Precision; 13 Piece 70069523
The Micro Mini II Screwdriver Set features a combination of the smallest popular bits used in today's electronics. The soft grip TPR handle has a non-mag, 4 mm, bit holder that adjusts from 5" to 8". Features Hardened (RC55) CrV 8660 bits Smooth action rotating cap High impact plastic case Bits included: Slotted 2.0, 1.5, 1.2, 1.0, Phillips 0000, 000, 00, 0, Torx® 3, 4, 5, 6

The Micro Mini II Screwdriver Set features a combination of the smallest popular bits used in today's electronics. The soft grip TPR handle has a non-mag, 4 mm, bit holder that adjusts from 5" to 8".
Features

  • Hardened (RC55) CrV 8660 bits
  • Smooth action rotating cap
  • High impact plastic case
  • Bits included: Slotted 2.0, 1.5, 1.2, 1.0, Phillips 0000, 000, 00, 0, Torx® 3, 4, 5, 6
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70069523
Product Name Tool; Screwdriver Set, Micro Mini II Precision; 13 Piece
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver Bits - 2042207 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details
Screwdriver Bit Sets - 215824 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Shaft Material Steel
View Details