Greenlee Textron, Inc. Screwdriver 0453-11C

Description
SLOTTED TYPE 6-5/8 INCH OVERALL LENGTH 5 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/32 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
SLOTTED TYPE 6-5/8 INCH OVERALL LENGTH 5 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/32 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0453-11C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0453-11C
Screwdriver 0453-11C
SLOTTED TYPE 6-5/8 INCH OVERALL LENGTH 5 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/32 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
  • SLOTTED TYPE
  • 6-5/8 INCH OVERALL LENGTH
  • 5 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 3/32 INCH TIP SIZE
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0453-11C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0453-11C-ND
Screw and Nut Drivers 0453-11C-ND
"3/32"" Slotted Screwdriver 6.63"" (168.4mm)"

"3/32"" Slotted Screwdriver 6.63"" (168.4mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0453-11C 0453-11C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - 0153-13C-CP - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 12.34 inch (314 mm)
View Details
Screw Starter - Slotted - Nylon - NH2 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 2.5 inch (63.5 mm)
View Details