Platinum Tools, Inc. Tool; Screwdriver Set, Precision; 33 Piece 19101

Description
The 33 Piece Precision Screwdriver Set features high quality, hardened, chrome vanadium tips for long life. The screwdriver handle is molded from TPR for a comfortable, non-slip grip. The handle is also adjustable from 5" to 9.5", perfect for those hard to reach places. Smooth action rotating cap. Case is molded from high impact plastic. Features Soft grip screwdriver handle extends from 5" to 9.5" Bits included: Pozi Drive PZ1 and PZ0 Phillips 000, 00, 0, 1 Slotted 1.0, 1.5, 2.0, 2.5, 3.0, 3.5, 4.0 Torx® 4, 5, 6, 7, 8, 9, 10, 15, 20. Hex 0.7, 0.9, 1.3, 1.5, 2.0, 2.5, 3.0, 4.0. M5 Socket, M6 Socket, M4 Shaft
Description
The 33 Piece Precision Screwdriver Set features high quality, hardened, chrome vanadium tips for long life. The screwdriver handle is molded from TPR for a comfortable, non-slip grip. The handle is also adjustable from 5" to 9.5", perfect for those hard to reach places. Smooth action rotating cap. Case is molded from high impact plastic. Features Soft grip screwdriver handle extends from 5" to 9.5" Bits included: Pozi Drive PZ1 and PZ0 Phillips 000, 00, 0, 1 Slotted 1.0, 1.5, 2.0, 2.5, 3.0, 3.5, 4.0 Torx® 4, 5, 6, 7, 8, 9, 10, 15, 20. Hex 0.7, 0.9, 1.3, 1.5, 2.0, 2.5, 3.0, 4.0. M5 Socket, M6 Socket, M4 Shaft

Suppliers

Company
Product
Description
Supplier Links
Tool; Screwdriver Set, Precision; 33 Piece - 70069522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Screwdriver Set, Precision; 33 Piece
70069522
Tool; Screwdriver Set, Precision; 33 Piece 70069522
The 33 Piece Precision Screwdriver Set features high quality, hardened, chrome vanadium tips for long life. The screwdriver handle is molded from TPR for a comfortable, non-slip grip. The handle is also adjustable from 5" to 9.5", perfect for those hard to reach places. Smooth action rotating cap. Case is molded from high impact plastic. Features Soft grip screwdriver handle extends from 5" to 9.5" Bits included: Pozi Drive PZ1 and PZ0 Phillips 000, 00, 0, 1 Slotted 1.0, 1.5, 2.0, 2.5, 3.0, 3.5, 4.0 Torx® 4, 5, 6, 7, 8, 9, 10, 15, 20. Hex 0.7, 0.9, 1.3, 1.5, 2.0, 2.5, 3.0, 4.0. M5 Socket, M6 Socket, M4 Shaft

The 33 Piece Precision Screwdriver Set features high quality, hardened, chrome vanadium tips for long life. The screwdriver handle is molded from TPR for a comfortable, non-slip grip. The handle is also adjustable from 5" to 9.5", perfect for those hard to reach places. Smooth action rotating cap. Case is molded from high impact plastic.

  • Features
  • Soft grip screwdriver handle extends from 5" to 9.5"
  • Bits included: Pozi Drive PZ1 and PZ0
  • Phillips 000, 00, 0, 1
  • Slotted 1.0, 1.5, 2.0, 2.5, 3.0, 3.5, 4.0
  • Torx® 4, 5, 6, 7, 8, 9, 10, 15, 20. Hex 0.7, 0.9, 1.3, 1.5, 2.0, 2.5, 3.0, 4.0. M5 Socket, M6 Socket, M4 Shaft
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70069522
Product Name Tool; Screwdriver Set, Precision; 33 Piece
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 1274680000-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0394 inch (1 mm)
Drive Details 1mm x 4.5mm
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details