Platinum Tools, Inc. Tool; Screwdriver, 6 in 1; Clamshell 19001C

Description
This versatile tool is a must have for any tool belt. No more searching for the right tool. Double-ended reversible bits with ball detent retention. S2 alloy steel bits for long life. Molded, ergonomic high impact plastic handle. Features Includes #1 and #2 Phillips Includes #5 and #7 Slotted Includes 1⁄4" and 5⁄16" Nut Drivers
Description
This versatile tool is a must have for any tool belt. No more searching for the right tool. Double-ended reversible bits with ball detent retention. S2 alloy steel bits for long life. Molded, ergonomic high impact plastic handle. Features Includes #1 and #2 Phillips Includes #5 and #7 Slotted Includes 1⁄4" and 5⁄16" Nut Drivers

Suppliers

Company
Product
Description
Supplier Links
Tool; Screwdriver, 6 in 1; Clamshell - 70069521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Screwdriver, 6 in 1; Clamshell
70069521
Tool; Screwdriver, 6 in 1; Clamshell 70069521
This versatile tool is a must have for any tool belt. No more searching for the right tool. Double-ended reversible bits with ball detent retention. S2 alloy steel bits for long life. Molded, ergonomic high impact plastic handle. Features Includes #1 and #2 Phillips Includes #5 and #7 Slotted Includes 1⁄4" and 5⁄16" Nut Drivers

This versatile tool is a must have for any tool belt. No more searching for the right tool. Double-ended reversible bits with ball detent retention. S2 alloy steel bits for long life. Molded, ergonomic high impact plastic handle.
Features

  • Includes #1 and #2 Phillips
  • Includes #5 and #7 Slotted
  • Includes 1⁄4" and 5⁄16" Nut Drivers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70069521
Product Name Tool; Screwdriver, 6 in 1; Clamshell
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - 1834 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details