Platinum Tools, Inc. Rca Connector, Plug, Rg59; No. Of Contacts Platinum Tools 18061

Description
RCA CONNECTOR, PLUG, RG59; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:
Datasheet
Description
RCA CONNECTOR, PLUG, RG59; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Plug, Rg59; No. Of Contacts Platinum Tools - 95Y9077 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Plug, Rg59; No. Of Contacts Platinum Tools
95Y9077
Rca Connector, Plug, Rg59; No. Of Contacts Platinum Tools 95Y9077
RCA CONNECTOR, PLUG, RG59; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:

RCA CONNECTOR, PLUG, RG59; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95Y9077
Product Name Rca Connector, Plug, Rg59; No. Of Contacts Platinum Tools
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers