Platinum Tools, Inc. Ezex 44 Connectors - Pack Of 50; Modular Connector Type Platinum Tools 100028C

Description
ezEX 44 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
ezEX 44 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ezex 44 Connectors - Pack Of 50; Modular Connector Type Platinum Tools - 31AC4446 - Newark, An Avnet Company
Chicago, IL, United States
Ezex 44 Connectors - Pack Of 50; Modular Connector Type Platinum Tools
31AC4446
Ezex 44 Connectors - Pack Of 50; Modular Connector Type Platinum Tools 31AC4446
ezEX 44 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

ezEX 44 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cable; Modular Connector Type Platinum Tools - 86AJ9324 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cable; Modular Connector Type Platinum Tools
86AJ9324
Rj45 Conn, Jack, 8P8C, 1Port, Cable; Modular Connector Type Platinum Tools 86AJ9324
RJ45 CONN, JACK, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, JACK, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC4446
Product Name Ezex 44 Connectors - Pack Of 50; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers