Platinum Tools, Inc. Connector, Rj12/11, Plug, 1Port, 6P6C; Modular Connector Type Platinum Tools 100026C

Description
CONNECTOR, RJ12/11, PLUG, 1PORT, 6P6C; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug
Description
CONNECTOR, RJ12/11, PLUG, 1PORT, 6P6C; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj12/11, Plug, 1Port, 6P6C; Modular Connector Type Platinum Tools - 12T9778 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj12/11, Plug, 1Port, 6P6C; Modular Connector Type Platinum Tools
12T9778
Connector, Rj12/11, Plug, 1Port, 6P6C; Modular Connector Type Platinum Tools 12T9778
CONNECTOR, RJ12/11, PLUG, 1PORT, 6P6C; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

CONNECTOR, RJ12/11, PLUG, 1PORT, 6P6C; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Supplier's Site
EZ-RJ12/11 CONNECTOR. 50 PC. CLAMSHELL. - 70069450 - Allied Electronics, Inc.
Fort Worth, TX, USA
EZ-RJ12/11 CONNECTOR. 50 PC. CLAMSHELL.
70069450
EZ-RJ12/11 CONNECTOR. 50 PC. CLAMSHELL. 70069450
The new, patented EZ-RJ12/11 Connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order prior to termination.

The new, patented EZ-RJ12/11 Connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order prior to termination.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 12T9778 70069450
Product Name Connector, Rj12/11, Plug, 1Port, 6P6C; Modular Connector Type Platinum Tools EZ-RJ12/11 CONNECTOR. 50 PC. CLAMSHELL.
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector plug - 750-978/000-011 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details