Plastronics Socket Company, Inc. D-Series H-Pin® IC Socket D-Series H-Pin® Socket

Description
Flexible socket designs - reduced cost and lead-time Integrated socket solutions - reduced risk In-house tool and mold - rapid response and turnaround Extensive catalog - easy purchase Plastronics patented technologies are based on solving the difficult industry problems associated with high frequency, high current, low stable resistance and adequate contact travel to accommodate larger package footprints. Our BGA socket platform takes advantage of the H-Pin®, a high-performance stamped spring probe pin, to provide a pure vertical contact system that meets all BGA design challenges at an enabling cost. BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages. Click on a BGA socket product in the table below to learn more.
Description
Flexible socket designs - reduced cost and lead-time Integrated socket solutions - reduced risk In-house tool and mold - rapid response and turnaround Extensive catalog - easy purchase Plastronics patented technologies are based on solving the difficult industry problems associated with high frequency, high current, low stable resistance and adequate contact travel to accommodate larger package footprints. Our BGA socket platform takes advantage of the H-Pin®, a high-performance stamped spring probe pin, to provide a pure vertical contact system that meets all BGA design challenges at an enabling cost. BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages. Click on a BGA socket product in the table below to learn more.

Suppliers

Company
Product
Description
Supplier Links
D-Series H-Pin® IC Socket - D-Series H-Pin® Socket - Plastronics Socket Company, Inc.
Irving, TX, United States
D-Series H-Pin® IC Socket
D-Series H-Pin® Socket
D-Series H-Pin® IC Socket D-Series H-Pin® Socket
Flexible socket designs - reduced cost and lead-time Integrated socket solutions - reduced risk In-house tool and mold - rapid response and turnaround Extensive catalog - easy purchase Plastronics patented technologies are based on solving the difficult industry problems associated with high frequency, high current, low stable resistance and adequate contact travel to accommodate larger package footprints. Our BGA socket platform takes advantage of the H-Pin®, a high-performance stamped spring probe pin, to provide a pure vertical contact system that meets all BGA design challenges at an enabling cost. BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages. Click on a BGA socket product in the table below to learn more.
  • Flexible socket designs - reduced cost and
    lead-time
  • Integrated socket solutions - reduced risk
  • In-house tool and mold - rapid response and turnaround
  • Extensive catalog - easy purchase

Plastronics patented technologies are based on solving the difficult industry problems associated with high frequency, high current, low stable resistance and adequate contact travel to accommodate larger package footprints.

Our BGA socket platform takes advantage of the H-Pin®, a high-performance stamped spring probe pin, to provide a pure vertical contact system that meets all BGA design challenges at an enabling cost.

BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages.

Click on a BGA socket product in the table below to learn more.

Supplier's Site

Technical Specifications

  Plastronics Socket Company, Inc.
Product Category IC Interconnect Components
Product Number D-Series H-Pin® Socket
Product Name D-Series H-Pin® IC Socket
Product Type IC Socket
Socket Type BGA
Current Rating 1 amps
Contact Resistance 35 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 65W3348 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details