Plastifab Industries 7" Rigid PVC Rod 65-0023-U

Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.
Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Suppliers

Company
Product
Description
Supplier Links
7
Montreal, Quebec, Canada
7" Rigid PVC Rod
65-0023-U
7" Rigid PVC Rod 65-0023-U
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 65-0023-U
Product Name 7" Rigid PVC Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

ptfe seal seats -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; Used in medical, mechanical manufacturing and other industries
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
End plate - 280-354 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details