Plastifab Industries 5" Rigid PVC Rod 65-0021-CH

Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.
Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Suppliers

Company
Product
Description
Supplier Links
5
Montreal, Quebec, Canada
5" Rigid PVC Rod
65-0021-CH
5" Rigid PVC Rod 65-0021-CH
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 65-0021-CH
Product Name 5" Rigid PVC Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2110-1291 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details