Plastifab Industries 3" Rigid PVC Rod 65-0016-U

Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.
Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Suppliers

Company
Product
Description
Supplier Links
3
Montreal, Quebec, Canada
3" Rigid PVC Rod
65-0016-U
3" Rigid PVC Rod 65-0016-U
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 65-0016-U
Product Name 3" Rigid PVC Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
XtraForm 2D Gloss & Antiglare -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details