Plastifab Industries 11" HDPE Rod 61-0026

Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.
Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Suppliers

Company
Product
Description
Supplier Links
11
Montreal, Quebec, Canada
11" HDPE Rod
61-0026
11" HDPE Rod 61-0026
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 61-0026
Product Name 11" HDPE Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PTFE Slide Rails -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Packaging Machines,Cleanroom Equipment,Medical Devices,Food Processing Lines
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details