Plastifab Industries 9" Polycarbonate Rod 58-0025

Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.
Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Suppliers

Company
Product
Description
Supplier Links
9
Montreal, Quebec, Canada
9" Polycarbonate Rod
58-0025
9" Polycarbonate Rod 58-0025
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 58-0025
Product Name 9" Polycarbonate Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Plastic Rods - 636297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polytetrafluoroethylene
Width / O.D. 0.7874 inch (20 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details