Plastifab Industries 2" PVDF / Kynar Plate 54-2000

Description
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.
Description
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" PVDF / Kynar Plate
54-2000
2" PVDF / Kynar Plate 54-2000
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 54-2000
Product Name 2" PVDF / Kynar Plate
Form / Shape Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
End plate - 727-115 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details