Plastifab Industries 5" Cast Nylon Rod 6 PAL 153-5000

Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.
Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
5
Montreal, Quebec, Canada
5" Cast Nylon Rod 6 PAL
153-5000
5" Cast Nylon Rod 6 PAL 153-5000
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 153-5000
Product Name 5" Cast Nylon Rod 6 PAL
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Disc -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Thickness 0.5000 to 6 inch (12.7 to 152 mm)
Width / O.D. 2 to 6 inch (50.8 to 152 mm)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
End plate - 2004-1393 - WAGO
Specs
Form / Shape Plate
Thickness 1.37 inch (34.7 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details