Plastifab Industries 4" Ultem 1000 Rod Nat. 117-4000

Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.
Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
4
Montreal, Quebec, Canada
4" Ultem 1000 Rod Nat.
117-4000
4" Ultem 1000 Rod Nat. 117-4000
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 117-4000
Product Name 4" Ultem 1000 Rod Nat.
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Fototex -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details