Plastifab Industries 2" Ultem 1000 Rod Nat. 117-2000

Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.
Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" Ultem 1000 Rod Nat.
117-2000
2" Ultem 1000 Rod Nat. 117-2000
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 117-2000
Product Name 2" Ultem 1000 Rod Nat.
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2003-6693 - WAGO
Specs
Form / Shape Plate
Thickness 1.74 inch (44.3 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details