Plasticwheels Ltd. ATV Pneumatics ZAS002403

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
ATV Pneumatics - ZAS002403 - Plasticwheels Ltd.
Rugeley, United Kingdom
ATV Pneumatics
ZAS002403
ATV Pneumatics ZAS002403
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ZAS002403
Product Name ATV Pneumatics
Wheel Type Pneumatic
Maximum Load 104 lbs (47 kg)
Wheel Diameter 15.35 inch (390 mm)
Wheel Width 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3021145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details