XLPB417P16BRK -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLPB417P16BRK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLPB417P16BRK |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
562 lbs (255 kg)
View Details
Maximum Load
386 lbs (175 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.34 inch (34 mm)
View Details