XLP413 -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP413
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLP413
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP413 |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details