XLP323A -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP323A
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLP323A
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP323A |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1349 lbs (612 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Maximum Load
110 lbs (50 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.8661 inch (22 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details